SST Sensing Ltd. Oscillators, Resonators, and Crystals 2016 32M 9PF 10PPM

Description
32MHz 9pF ±10ppm SMD2016-4P Crystals ROHS
Description
32MHz 9pF ±10ppm SMD2016-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 2016 32M 9PF 10PPM - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
2016 32M 9PF 10PPM
Oscillators, Resonators, and Crystals 2016 32M 9PF 10PPM
32MHz 9pF ±10ppm SMD2016-4P Crystals ROHS

32MHz 9pF ±10ppm SMD2016-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 2016 32M 9PF 10PPM
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1735876 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-8-33B2Q-JVY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details