SST Sensing Ltd. Oscillators, Resonators, and Crystals 2016 26M 7PF 10PPM

Description
26MHz 7pF ±10ppm SMD2016-4P Crystals ROHS
Description
26MHz 7pF ±10ppm SMD2016-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 2016 26M 7PF 10PPM - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
2016 26M 7PF 10PPM
Oscillators, Resonators, and Crystals 2016 26M 7PF 10PPM
26MHz 7pF ±10ppm SMD2016-4P Crystals ROHS

26MHz 7pF ±10ppm SMD2016-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 2016 26M 7PF 10PPM
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-9 - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 4 to 50 MHz
View Details
Crystals - 2195-CC1V-T1A-40.000KHZ-9PF-30PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillators - 7675336P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 16 MHz
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details