Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC POWER CORDS
ROTRONIC INSTRUMENTS (UK) LTD.
19.08.1523-25 -- POWER CORDS
Rotronic Instruments (UK) Ltd.
Power Cords
19.08.1523-25
Description
Roline 19.08.1523-25 Power Cable
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Roline 19.08.1523-25 Power Cable
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Cords
2660623
Power Cords
2660623
Roline 19.08.1523-25 Power Cable
Roline 19.08.1523-25 Power Cable
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
AC Power Cords
Product Number
2660623
Product Name
Power Cords
Approvals
RoHS; No
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
IEC Power Cords
820149-SF
Specs
Approvals
RoHS; EU RoHS Compliant
Number of Conductors
3
Cord Length
19.68 inch (500 mm)
View Details
BRIM Electronics, Inc.
Retractile Power Cord Set
120 / 121 / 122 / 123 /124
Specs
Cord Color
Black, White, Green
Approvals
UL Listing Mark
Number of Conductors
2; 3
View Details
Qualtek Electronics Corp.
NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 18AWG / 3C, SVT, 60C, 79 inches
313003-01
Specs
Cord Color
Black
Approvals
CEE
Number of Conductors
3
View Details
2
suppliers
Linemaster Switch Corporation
Cordset
SF-515-P34
Specs
Number of Conductors
3
View Details