Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
ROTRONIC INSTRUMENTS (UK) LTD.
11.04.5783-10 -- DISPLAYPORT CABLES
Rotronic Instruments (UK) Ltd.
DisplayPort Cables
11.04.5783-10
Description
ROLINE DP - HDTV M/M 4.5m
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
ROLINE DP - HDTV M/M 4.5m
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
DisplayPort Cables
1448634
DisplayPort Cables
1448634
ROLINE DP - HDTV M/M 4.5m
ROLINE DP - HDTV M/M 4.5m
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Cable Assemblies
Product Number
1448634
Product Name
DisplayPort Cables
Application
Video
Product Type
DisplayPort
Cable Shielding
Shielded
Cable Length
14.76 ft (45 dm)
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
ZK4531-8010-xxxx | Resolver extension cable 0.25 mm² with M23 speedtec ® plug, drag-chain suitable
View Details
TE Connectivity
Video Cables (DVI, HDMI)
1770020-5
Specs
Application
Video
Product Type
Video Cables (DVI, HDMI)
Cable Shielding
Shielded
View Details
Interpower
H07 V-K Single Fine Wire Stranded
86023140
Specs
Standards / Certifications
IEC
Rated Temperature
-30 to 80 C (-22 to 176 F)
View Details
Shenzhen QH Industrial Co., Ltd
Mini Displayport Male To VGA Male Converter Cable
Specs
Application
Video
Product Type
DisplayPort; Mini Display port
View Details