Rotronic Instruments (UK) Ltd. DVI Cables 11.04.5525-25

Description
ROLINE DVI CABLE,DVI M-M,DUAL
Request a Quote
Description
ROLINE DVI CABLE,DVI M-M,DUAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DVI Cables - 5001834 - RS Components, Ltd.
Corby, Northants, United Kingdom
DVI Cables
5001834
DVI Cables 5001834
ROLINE DVI CABLE,DVI M-M,DUAL

ROLINE DVI CABLE,DVI M-M,DUAL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 5001834
Product Name DVI Cables
Application Video
Product Type DVI Cable
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FM83-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details