Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
ROTRONIC INSTRUMENTS (UK) LTD.
11.04.5521-25 -- DVI CABLES
Rotronic Instruments (UK) Ltd.
DVI Cables
11.04.5521-25
Description
ROLINE DVI Cable DVI M - M Dual Link 1m
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
ROLINE DVI Cable DVI M - M Dual Link 1m
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
DVI Cables
7903798
DVI Cables
7903798
ROLINE DVI Cable DVI M - M Dual Link 1m
ROLINE DVI Cable DVI M - M Dual Link 1m
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Cable Assemblies
Product Number
7903798
Product Name
DVI Cables
Application
Video
Product Type
DVI Cable
Cable Length
3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
ZB9045 | Power/s ensor cable, PUR, TORSION, 4 x 0.5 mm², capable of torsion, black
View Details
TE Connectivity
Twisted Pair Cable
035687-000
Specs
Product Category
Cable
Cable Insulation
Modified Radiation Cross-linked ETFE Polymer
Cable Conductor
Copper
View Details
2
suppliers
Interpower
Brown PVC Single Wire
56010110
View Details
Shenzhen QH Industrial Co., Ltd
Mini Displayport Male to Male cable
Specs
Product Type
DisplayPort; Displayport/ Mini Displayport Type
View Details