Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
ROTRONIC INSTRUMENTS (UK) LTD.
11.02.9095 -- INTERFACE ADAPTERS & CONVERTERS
Rotronic Instruments (UK) Ltd.
Interface Adapters & Converters
11.02.9095
Description
Roline 11.02.9095 USB Cable Assembly
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Roline 11.02.9095 USB Cable Assembly
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Interface Adapters & Converters
899590
Interface Adapters & Converters
899590
Roline 11.02.9095 USB Cable Assembly
Roline 11.02.9095 USB Cable Assembly
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Cable Assemblies
Product Number
899590
Product Name
Interface Adapters & Converters
Application
Computer
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
ZK7208-BW00-0xxx | B17, ECP cable, PUR, 5 G 1.5 mm² + (1 x 4 x AWG22), drag-chain suitable, key 1 (2 x 24 V DC + PE)
Specs
Application
Networking
View Details
TE Connectivity
Twisted Pair Cable
098765-000
Specs
Product Category
Cable
Cable Insulation
Modified Radiation Cross-linked PVDF
Cable Conductor
Copper
View Details
2
suppliers
Interpower
H07 V-K Single Fine Wire Stranded
86023240
Specs
Standards / Certifications
IEC
Rated Temperature
-30 to 80 C (-22 to 176 F)
View Details
Shenzhen QH Industrial Co., Ltd
Cable - 2 Pin T-Type Magnetic Cable Connector
View Details