Unitized Heaters remain Process Heating Company's best selling product line. Its popularity continues due to the ease of installation into any tank or vat; its 100% efficiency; its ease of automation; its lack of maintenance and remarkable reliability. The Lo-Density Unitized Heater dissipates as low as three watts per square inch on the heater sheath. The PHCo Unitized Heater is viable with most temperature sensitive products for most every industry; asphalt and other petroleum derivatives for reducing viscosity; animal oils, fats, molasses for food production; lignite's, waxes, paints, inks, etc.
| Process Heating Company, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | U-34 |
| Product Name | Unitized Heating System |
| Heater Type | Explosion-proof Heater (optional feature); Immersion Heater |
| Maximum Operating (Sheath) Temperature | 750 F (399 C) |
| Heating Capacity | 34.00 kW (116 MBH) |
| Sleeve (Sheath) Material | Stainless Steel (optional feature); Steel |