Process Heating Company, Inc. Rigid Tubular Heating System R-72

Description
No tanks to drain. Easily installed the heavy-duty assemblies weld directly into storage tanks to deliver long term and economical performance. Once installed, the flexible heater elements are removable from heater tubes without the need to drain the tank or disconnect fluid lines. LO-DENSITY IS A BIG PLUS. The large heater surface area is designed with a pre-determined low watt density (watts/sq. in.) giving low sheath temperatures to avoid coking or damage to the material being heated.
Description
No tanks to drain. Easily installed the heavy-duty assemblies weld directly into storage tanks to deliver long term and economical performance. Once installed, the flexible heater elements are removable from heater tubes without the need to drain the tank or disconnect fluid lines. LO-DENSITY IS A BIG PLUS. The large heater surface area is designed with a pre-determined low watt density (watts/sq. in.) giving low sheath temperatures to avoid coking or damage to the material being heated.

Suppliers

Company
Product
Description
Supplier Links
Rigid Tubular Heating System - R-72 - Process Heating Company, Inc.
Seattle, WA, USA
Rigid Tubular Heating System
R-72
Rigid Tubular Heating System R-72
No tanks to drain. Easily installed the heavy-duty assemblies weld directly into storage tanks to deliver long term and economical performance. Once installed, the flexible heater elements are removable from heater tubes without the need to drain the tank or disconnect fluid lines. LO-DENSITY IS A BIG PLUS. The large heater surface area is designed with a pre-determined low watt density (watts/sq. in.) giving low sheath temperatures to avoid coking or damage to the material being heated.

No tanks to drain. Easily installed the heavy-duty assemblies weld directly into storage tanks to deliver long term and economical performance. Once installed, the flexible heater elements are removable from heater tubes without the need to drain the tank or disconnect fluid lines. LO-DENSITY IS A BIG PLUS. The large heater surface area is designed with a pre-determined low watt density (watts/sq. in.) giving low sheath temperatures to avoid coking or damage to the material being heated.

Supplier's Site

Technical Specifications

  Process Heating Company, Inc.
Product Category Electric Heaters
Product Number R-72
Product Name Rigid Tubular Heating System
Heater Type Explosion-proof Heater (optional feature); Immersion Heater
Maximum Operating (Sheath) Temperature 750 F (399 C)
Heating Capacity 72.00 kW (246 MBH)
Sleeve (Sheath) Material Stainless Steel (optional feature); Steel
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 200/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 200.00 kW (682 MBH)
View Details
5-Honeycomb PTC Air Heater - PH2207-L4 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 1.50 to 2.00 kW (5.12 to 6.82 MBH)
AC Voltage Required 220 to 240 volts
View Details
Quartz Reflective Coating Infrared Emitters - QRC - Excelitas Technologies Corp.
Specs
Applications Coating under vacuum conditions; Coating of solar cells; In extreme surroundings
View Details