Process Heating Company, Inc. Rigid Tubular Heating System R-48

Description
No tanks to drain. Easily installed the heavy-duty assemblies weld directly into storage tanks to deliver long term and economical performance. Once installed, the flexible heater elements are removable from heater tubes without the need to drain the tank or disconnect fluid lines. LO-DENSITY IS A BIG PLUS. The large heater surface area is designed with a pre-determined low watt density (watts/sq. in.) giving low sheath temperatures to avoid coking or damage to the material being heated.
Description
No tanks to drain. Easily installed the heavy-duty assemblies weld directly into storage tanks to deliver long term and economical performance. Once installed, the flexible heater elements are removable from heater tubes without the need to drain the tank or disconnect fluid lines. LO-DENSITY IS A BIG PLUS. The large heater surface area is designed with a pre-determined low watt density (watts/sq. in.) giving low sheath temperatures to avoid coking or damage to the material being heated.

Suppliers

Company
Product
Description
Supplier Links
Rigid Tubular Heating System - R-48 - Process Heating Company, Inc.
Seattle, WA, USA
Rigid Tubular Heating System
R-48
Rigid Tubular Heating System R-48
No tanks to drain. Easily installed the heavy-duty assemblies weld directly into storage tanks to deliver long term and economical performance. Once installed, the flexible heater elements are removable from heater tubes without the need to drain the tank or disconnect fluid lines. LO-DENSITY IS A BIG PLUS. The large heater surface area is designed with a pre-determined low watt density (watts/sq. in.) giving low sheath temperatures to avoid coking or damage to the material being heated.

No tanks to drain. Easily installed the heavy-duty assemblies weld directly into storage tanks to deliver long term and economical performance. Once installed, the flexible heater elements are removable from heater tubes without the need to drain the tank or disconnect fluid lines. LO-DENSITY IS A BIG PLUS. The large heater surface area is designed with a pre-determined low watt density (watts/sq. in.) giving low sheath temperatures to avoid coking or damage to the material being heated.

Supplier's Site

Technical Specifications

  Process Heating Company, Inc.
Product Category Electric Heaters
Product Number R-48
Product Name Rigid Tubular Heating System
Heater Type Explosion-proof Heater (optional feature); Immersion Heater
Maximum Operating (Sheath) Temperature 750 F (399 C)
Heating Capacity 48.00 kW (164 MBH)
Sleeve (Sheath) Material Stainless Steel (optional feature); Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pure Flow Air Heater - PFO Series - Backer Hotwatt Inc.
Specs
Heater Type HeatTorch; Air Heater
Max Air Temperature 800 F (427 C)
Maximum Air Flow 15 SCFM (25.5 m³/hr)
View Details
2 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2015M-50S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Space-saving Enclosure Fan Heater with fan HVI 030 - 03083.0-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Gas Line and Pump Line Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 32 to 392 F (0.0 to 200 C)
View Details