Process Heating Company, Inc. Pipe Insert Heater Elements

Description
Heater elements are readily available in lengths from two feet to forty feet and can be custom sized to match both heating requirements and tank dimensions. Single and three-phase elements can be furnished. Elements are constructed of nickel chromium alloy coils that are supported by patented ceramic insulators. Elements can be flexed to a minimum radius of 24" for insertion in confined areas.
Description
Heater elements are readily available in lengths from two feet to forty feet and can be custom sized to match both heating requirements and tank dimensions. Single and three-phase elements can be furnished. Elements are constructed of nickel chromium alloy coils that are supported by patented ceramic insulators. Elements can be flexed to a minimum radius of 24" for insertion in confined areas.

Suppliers

Company
Product
Description
Supplier Links
Heater elements are readily available in lengths from two feet to forty feet and can be custom sized to match both heating requirements and tank dimensions. Single and three-phase elements can be furnished. Elements are constructed of nickel chromium alloy coils that are supported by patented ceramic insulators. Elements can be flexed to a minimum radius of 24" for insertion in confined areas.

Heater elements are readily available in lengths from two feet to forty feet and can be custom sized to match both heating requirements and tank dimensions. Single and three-phase elements can be furnished. Elements are constructed of nickel chromium alloy coils that are supported by patented ceramic insulators. Elements can be flexed to a minimum radius of 24" for insertion in confined areas.

Supplier's Site

Technical Specifications

  Process Heating Company, Inc.
Product Category Electric Heaters
Product Number Pipe Insert Heater Elements
Heater Type Immersion Heater
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Air Heater - HA2 series - Backer Hotwatt Inc.
Specs
Heater Type HeatTorch; Air Heater
Max Air Temperature 1200 F (649 C)
Maximum Air Flow 50 SCFM (84.99 m³/hr)
View Details
14 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1100M(B)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Semiconductor Loop-Heater - LP 165 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.06 to 0.15 kW (0.2047 to 0.5118 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Silicone Etch Foil Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 500 to -60 F (260 to -51.11 C)
Sleeve (Sheath) Material Silicone Rubber
View Details