Process Heating Company, Inc. Flanged Heating System FL-30

Description
Flanged Immersion Heaters for use in tanks, large vats and reservoirs. These heaters consist of a standard 150# or 300# flange for mounting and PHCos exclusive heating elements. The elements are "dry well" and "low density" design. The dry wells allow the elements to be serviced or replaced without draining the tank. The low watt density design keeps the element sheath temperature low. The heaters can be supplied either with or without our custom, U.L. Listed industrial control panels. PHCo offers many advantages over traditional style tubular elements.
Description
Flanged Immersion Heaters for use in tanks, large vats and reservoirs. These heaters consist of a standard 150# or 300# flange for mounting and PHCos exclusive heating elements. The elements are "dry well" and "low density" design. The dry wells allow the elements to be serviced or replaced without draining the tank. The low watt density design keeps the element sheath temperature low. The heaters can be supplied either with or without our custom, U.L. Listed industrial control panels. PHCo offers many advantages over traditional style tubular elements.

Suppliers

Company
Product
Description
Supplier Links
Flanged Heating System - FL-30 - Process Heating Company, Inc.
Seattle, WA, USA
Flanged Heating System
FL-30
Flanged Heating System FL-30
Flanged Immersion Heaters for use in tanks, large vats and reservoirs. These heaters consist of a standard 150# or 300# flange for mounting and PHCos exclusive heating elements. The elements are "dry well" and "low density" design. The dry wells allow the elements to be serviced or replaced without draining the tank. The low watt density design keeps the element sheath temperature low. The heaters can be supplied either with or without our custom, U.L. Listed industrial control panels. PHCo offers many advantages over traditional style tubular elements.

Flanged Immersion Heaters for use in tanks, large vats and reservoirs. These heaters consist of a standard 150# or 300# flange for mounting and PHCos exclusive heating elements. The elements are "dry well" and "low density" design. The dry wells allow the elements to be serviced or replaced without draining the tank. The low watt density design keeps the element sheath temperature low. The heaters can be supplied either with or without our custom, U.L. Listed industrial control panels. PHCo offers many advantages over traditional style tubular elements.

Supplier's Site

Technical Specifications

  Process Heating Company, Inc.
Product Category Electric Heaters
Product Number FL-30
Product Name Flanged Heating System
Heater Type Explosion-proof Heater (optional feature); Immersion Heater
Maximum Operating (Sheath) Temperature 750 F (399 C)
Heating Capacity 30.00 kW (102 MBH)
Sleeve (Sheath) Material Stainless Steel (optional feature); Steel
Unlock Full Specs
to access all available technical data

Similar Products

Foil Heaters - FH Series - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Specialty Industrial Heaters; Insulated wire element inside an aluminum foil covering.
Maximum Operating (Sheath) Temperature 300 F (149 C)
Heating Capacity 6480.00 kW (22108 MBH)
View Details
13 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1090B(S/N)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Space-saving Enclosure Fan Heater HVI 030 - 03073.0-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Polyester Etched Foil Heating Elements -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature -40 to 221 F (-40 to 105 C)
Sleeve (Sheath) Material Polyester
View Details