Process Heating Company, Inc. Drop-In Heater Kit D-8

Description
The "Problem Solver" for underground tanks. Having trouble solving your underground storage tank problems? PHCo Lo-Density Drop-In Heater Kits have been designed for the heating of underground tanks and other applications that cannot be cut or welded on. These heaters can be used in multiples if needed and laid on the tank bottom end to end, appropriately spaced with varying lengths and flexible power leads supplied by PHCo.
Datasheet
Description
The "Problem Solver" for underground tanks. Having trouble solving your underground storage tank problems? PHCo Lo-Density Drop-In Heater Kits have been designed for the heating of underground tanks and other applications that cannot be cut or welded on. These heaters can be used in multiples if needed and laid on the tank bottom end to end, appropriately spaced with varying lengths and flexible power leads supplied by PHCo.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drop-In Heater Kit - D-8 - Process Heating Company, Inc.
Seattle, WA, USA
Drop-In Heater Kit
D-8
Drop-In Heater Kit D-8
The "Problem Solver" for underground tanks. Having trouble solving your underground storage tank problems? PHCo Lo-Density Drop-In Heater Kits have been designed for the heating of underground tanks and other applications that cannot be cut or welded on. These heaters can be used in multiples if needed and laid on the tank bottom end to end, appropriately spaced with varying lengths and flexible power leads supplied by PHCo.

The "Problem Solver" for underground tanks. Having trouble solving your underground storage tank problems? PHCo Lo-Density Drop-In Heater Kits have been designed for the heating of underground tanks and other applications that cannot be cut or welded on. These heaters can be used in multiples if needed and laid on the tank bottom end to end, appropriately spaced with varying lengths and flexible power leads supplied by PHCo.

Supplier's Site Datasheet

Technical Specifications

  Process Heating Company, Inc.
Product Category Electric Heaters
Product Number D-8
Product Name Drop-In Heater Kit
Heater Type Explosion-proof Heater (optional feature); Immersion Heater
Maximum Operating (Sheath) Temperature 750 F (399 C)
Heating Capacity 8.00 kW (27.29 MBH)
Sleeve (Sheath) Material Stainless Steel (optional feature); Steel
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Insulated Finned Strip Heater - FS Series - Backer Hotwatt Inc.
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.07 to 4.32 kW (0.2559 to 14.74 MBH)
View Details
8 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1050M(B)-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
High-Performance Fan Heater DCR 030 - 03092.1-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.20 kW (0.6824 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers
Etched Mica Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature -238 to 1000 F (-150 to 538 C)
Sleeve (Sheath) Material Mica
View Details