Process Heating Company, Inc. Drop-In Heater Kit D-32

Description
The "Problem Solver" for underground tanks. Having trouble solving your underground storage tank problems? PHCo Lo-Density Drop-In Heater Kits have been designed for the heating of underground tanks and other applications that cannot be cut or welded on. These heaters can be used in multiples if needed and laid on the tank bottom end to end, appropriately spaced with varying lengths and flexible power leads supplied by PHCo.
Datasheet
Description
The "Problem Solver" for underground tanks. Having trouble solving your underground storage tank problems? PHCo Lo-Density Drop-In Heater Kits have been designed for the heating of underground tanks and other applications that cannot be cut or welded on. These heaters can be used in multiples if needed and laid on the tank bottom end to end, appropriately spaced with varying lengths and flexible power leads supplied by PHCo.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drop-In Heater Kit - D-32 - Process Heating Company, Inc.
Seattle, WA, USA
Drop-In Heater Kit
D-32
Drop-In Heater Kit D-32
The "Problem Solver" for underground tanks. Having trouble solving your underground storage tank problems? PHCo Lo-Density Drop-In Heater Kits have been designed for the heating of underground tanks and other applications that cannot be cut or welded on. These heaters can be used in multiples if needed and laid on the tank bottom end to end, appropriately spaced with varying lengths and flexible power leads supplied by PHCo.

The "Problem Solver" for underground tanks. Having trouble solving your underground storage tank problems? PHCo Lo-Density Drop-In Heater Kits have been designed for the heating of underground tanks and other applications that cannot be cut or welded on. These heaters can be used in multiples if needed and laid on the tank bottom end to end, appropriately spaced with varying lengths and flexible power leads supplied by PHCo.

Supplier's Site Datasheet

Technical Specifications

  Process Heating Company, Inc.
Product Category Electric Heaters
Product Number D-32
Product Name Drop-In Heater Kit
Heater Type Explosion-proof Heater (optional feature); Immersion Heater
Maximum Operating (Sheath) Temperature 750 F (399 C)
Heating Capacity 32.00 kW (109 MBH)
Sleeve (Sheath) Material Stainless Steel (optional feature); Steel
Unlock Full Specs
to access all available technical data

Similar Products

11 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2120S(B/N)-93S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Deep Drawn Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details