Pro-Wave Electronic Corp. Ultrasonic Sensors; Transducer Function Prowave 400ST100

Description
ULTRASONIC SENSORS; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:112dB; Resonant Frequency:40kHz; Product Range:-; Beam Angle:72°; Body Material:Aluminum RoHS Compliant: Yes
Datasheet
Description
ULTRASONIC SENSORS; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:112dB; Resonant Frequency:40kHz; Product Range:-; Beam Angle:72°; Body Material:Aluminum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensors; Transducer Function Prowave - 98K9172 - Newark, An Avnet Company
Chicago, IL, United States
Ultrasonic Sensors; Transducer Function Prowave
98K9172
Ultrasonic Sensors; Transducer Function Prowave 98K9172
ULTRASONIC SENSORS; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:112dB; Resonant Frequency:40kHz; Product Range:-; Beam Angle:72°; Body Material:Aluminum RoHS Compliant: Yes

ULTRASONIC SENSORS; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:112dB; Resonant Frequency:40kHz; Product Range:-; Beam Angle:72°; Body Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 98K9172
Product Name Ultrasonic Sensors; Transducer Function Prowave
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details