ULTRASONIC SENSOR; Transducer Function:Receiver; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:115dB; Resonant Frequency:40kHz; Product Range:-; Beam Angle:30°; Body Material:Aluminum RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 13M5768 |
| Product Name | Ultrasonic Sensor; Transducer Function Prowave |