Pro-Wave Electronic Corp. Transducer, Ultrasonic, 40Khz, 30Cm; Transducer Function Prowave 400ER080-S

Description
TRANSDUCER, ULTRASONIC, 40KHZ, 30CM; Transducer Function:Receiver; Tones:-; Supply Voltage Min:-; Supply Voltage Max:15V; Operating Current Max:-; Sound Level SPL:-80dB; Sound Level Distance:30cm; Resonant Frequency:40kHz; Product RoHS Compliant: Yes
Datasheet
Description
TRANSDUCER, ULTRASONIC, 40KHZ, 30CM; Transducer Function:Receiver; Tones:-; Supply Voltage Min:-; Supply Voltage Max:15V; Operating Current Max:-; Sound Level SPL:-80dB; Sound Level Distance:30cm; Resonant Frequency:40kHz; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducer, Ultrasonic, 40Khz, 30Cm; Transducer Function Prowave - 79X2698 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Ultrasonic, 40Khz, 30Cm; Transducer Function Prowave
79X2698
Transducer, Ultrasonic, 40Khz, 30Cm; Transducer Function Prowave 79X2698
TRANSDUCER, ULTRASONIC, 40KHZ, 30CM; Transducer Function:Receiver; Tones:-; Supply Voltage Min:-; Supply Voltage Max:15V; Operating Current Max:-; Sound Level SPL:-80dB; Sound Level Distance:30cm; Resonant Frequency:40kHz; Product RoHS Compliant: Yes

TRANSDUCER, ULTRASONIC, 40KHZ, 30CM; Transducer Function:Receiver; Tones:-; Supply Voltage Min:-; Supply Voltage Max:15V; Operating Current Max:-; Sound Level SPL:-80dB; Sound Level Distance:30cm; Resonant Frequency:40kHz; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 79X2698
Product Name Transducer, Ultrasonic, 40Khz, 30Cm; Transducer Function Prowave
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details