Pro-Wave Electronic Corp. Transducer, Ultrasonic Tx Rx, 40Khz, 25Mm; Transducer Function Prowave 400EP250

Description
TRANSDUCER, ULTRASONIC TX RX, 40KHZ, 25MM; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:113dB; Resonant Frequency:40kHz; Product Range:-; Beam Angle:30° RoHS Compliant: Yes
Description
TRANSDUCER, ULTRASONIC TX RX, 40KHZ, 25MM; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:113dB; Resonant Frequency:40kHz; Product Range:-; Beam Angle:30° RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transducer, Ultrasonic Tx Rx, 40Khz, 25Mm; Transducer Function Prowave - 98K9162 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Ultrasonic Tx Rx, 40Khz, 25Mm; Transducer Function Prowave
98K9162
Transducer, Ultrasonic Tx Rx, 40Khz, 25Mm; Transducer Function Prowave 98K9162
TRANSDUCER, ULTRASONIC TX RX, 40KHZ, 25MM; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:113dB; Resonant Frequency:40kHz; Product Range:-; Beam Angle:30° RoHS Compliant: Yes

TRANSDUCER, ULTRASONIC TX RX, 40KHZ, 25MM; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:113dB; Resonant Frequency:40kHz; Product Range:-; Beam Angle:30° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 98K9162
Product Name Transducer, Ultrasonic Tx Rx, 40Khz, 25Mm; Transducer Function Prowave
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details