Pro-Wave Electronic Corp. Ultrasonic Sensor; Transducer Function Prowave 400EP18A

Description
ULTRASONIC SENSOR; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:108dB; Resonant Frequency:40kHz; Product Range:-; Beam Angle:85°; Capacitance:2000pF RoHS Compliant: Yes
Datasheet
Description
ULTRASONIC SENSOR; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:108dB; Resonant Frequency:40kHz; Product Range:-; Beam Angle:85°; Capacitance:2000pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor; Transducer Function Prowave - 98K9161 - Newark, An Avnet Company
Chicago, IL, United States
Ultrasonic Sensor; Transducer Function Prowave
98K9161
Ultrasonic Sensor; Transducer Function Prowave 98K9161
ULTRASONIC SENSOR; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:108dB; Resonant Frequency:40kHz; Product Range:-; Beam Angle:85°; Capacitance:2000pF RoHS Compliant: Yes

ULTRASONIC SENSOR; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:108dB; Resonant Frequency:40kHz; Product Range:-; Beam Angle:85°; Capacitance:2000pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 98K9161
Product Name Ultrasonic Sensor; Transducer Function Prowave
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C132U100AK1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF
View Details
2 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details