TRANSMITTER, ULTRASONIC, 32.8KHZ, 25MM; Transducer Function:Transmitter
; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:113dB; Sound Level Distance:30cm; Resonant Frequency:32.8kHz; RoHS Compliant: Yes
TRANSMITTER, ULTRASONIC, 32.8KHZ, 25MM; Transducer Function:Transmitter; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:113dB; Sound Level Distance:30cm; Resonant Frequency:32.8kHz; RoHS Compliant: Yes