Pro-Iroda Industries, Inc. Kit, Soldering Iron, 400 Deg, Gas; Ignition Type Iroda PRO-50K

Description
KIT, SOLDERING IRON, 400 DEG, GAS; Ignition Type:Manual Ignition; Run Time:30min; Heat Temperature Max:400°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Body Length:153mm; Weight:60g RoHS Compliant: NA
Datasheet
Description
KIT, SOLDERING IRON, 400 DEG, GAS; Ignition Type:Manual Ignition; Run Time:30min; Heat Temperature Max:400°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Body Length:153mm; Weight:60g RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kit, Soldering Iron, 400 Deg, Gas; Ignition Type Iroda - 31M0343 - Newark, An Avnet Company
Chicago, IL, United States
Kit, Soldering Iron, 400 Deg, Gas; Ignition Type Iroda
31M0343
Kit, Soldering Iron, 400 Deg, Gas; Ignition Type Iroda 31M0343
KIT, SOLDERING IRON, 400 DEG, GAS; Ignition Type:Manual Ignition; Run Time:30min; Heat Temperature Max:400°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Body Length:153mm; Weight:60g RoHS Compliant: NA

KIT, SOLDERING IRON, 400 DEG, GAS; Ignition Type:Manual Ignition; Run Time:30min; Heat Temperature Max:400°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Body Length:153mm; Weight:60g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 31M0343
Product Name Kit, Soldering Iron, 400 Deg, Gas; Ignition Type Iroda
Output 752 F (400 C)
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 104424 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Plasma Cutting System - Powermax45 XP - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz
View Details