Pro-Iroda Industries, Inc. Soldering Iron, Gas, 30-185W; Ignition Type Iroda PRO-180

Description
SOLDERING IRON, GAS, 30-185W; Ignition Type:-; Run Time:-; Heat Temperature Max:500°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:38mm; Height:170mm; Length:203mm; Weight:560g RoHS Compliant: NA
Datasheet
Description
SOLDERING IRON, GAS, 30-185W; Ignition Type:-; Run Time:-; Heat Temperature Max:500°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:38mm; Height:170mm; Length:203mm; Weight:560g RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, Gas, 30-185W; Ignition Type Iroda - 31M0340 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, Gas, 30-185W; Ignition Type Iroda
31M0340
Soldering Iron, Gas, 30-185W; Ignition Type Iroda 31M0340
SOLDERING IRON, GAS, 30-185W; Ignition Type:-; Run Time:-; Heat Temperature Max:500°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:38mm; Height:170mm; Length:203mm; Weight:560g RoHS Compliant: NA

SOLDERING IRON, GAS, 30-185W; Ignition Type:-; Run Time:-; Heat Temperature Max:500°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:38mm; Height:170mm; Length:203mm; Weight:560g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 31M0340
Product Name Soldering Iron, Gas, 30-185W; Ignition Type Iroda
Output 932 F (500 C)
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 7719515 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details