Pro-Iroda Industries, Inc. Gas-Powered Heat Gun; Ignition Type Iroda MJ-600

Description
GAS-POWERED HEAT GUN; Ignition Type:-; Run Time:-; Heat Temperature Max:650°C; Product Range:-; Depth:25mm; Height:115mm; Temperature Max:650°C; Width:80mm RoHS Compliant: NA
Datasheet
Description
GAS-POWERED HEAT GUN; Ignition Type:-; Run Time:-; Heat Temperature Max:650°C; Product Range:-; Depth:25mm; Height:115mm; Temperature Max:650°C; Width:80mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas-Powered Heat Gun; Ignition Type Iroda - 31M0298 - Newark, An Avnet Company
Chicago, IL, United States
Gas-Powered Heat Gun; Ignition Type Iroda
31M0298
Gas-Powered Heat Gun; Ignition Type Iroda 31M0298
GAS-POWERED HEAT GUN; Ignition Type:-; Run Time:-; Heat Temperature Max:650°C; Product Range:-; Depth:25mm; Height:115mm; Temperature Max:650°C; Width:80mm RoHS Compliant: NA

GAS-POWERED HEAT GUN; Ignition Type:-; Run Time:-; Heat Temperature Max:650°C; Product Range:-; Depth:25mm; Height:115mm; Temperature Max:650°C; Width:80mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 31M0298
Product Name Gas-Powered Heat Gun; Ignition Type Iroda
Output 1202 F (650 C)
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 1411993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Multi-Variable Adaptive Control -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details