Pro Electric L.C. Usb Adapter - A Female To B Female; Usb Connector Convert From Pro Elec UC088G

Description
USB Adapter - A Female to B Female; USB Connector Convert From:USB Type A Plug; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Description
USB Adapter - A Female to B Female; USB Connector Convert From:USB Type A Plug; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter - A Female To B Female; Usb Connector Convert From Pro Elec - 65T0448 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter - A Female To B Female; Usb Connector Convert From Pro Elec
65T0448
Usb Adapter - A Female To B Female; Usb Connector Convert From Pro Elec 65T0448
USB Adapter - A Female to B Female; USB Connector Convert From:USB Type A Plug; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

USB Adapter - A Female to B Female; USB Connector Convert From:USB Type A Plug; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65T0448
Product Name Usb Adapter - A Female To B Female; Usb Connector Convert From Pro Elec
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM33 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers