Pro Electric L.C. Black Usb Adapter - A Male To B Female; Usb Connector Convert From Pro Elec UC055B

Description
Black USB Adapter - A Male to B Female; USB Connector Convert From:USB Type A Plug; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Description
Black USB Adapter - A Male to B Female; USB Connector Convert From:USB Type A Plug; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Black Usb Adapter - A Male To B Female; Usb Connector Convert From Pro Elec - 65T0452 - Newark, An Avnet Company
Chicago, IL, United States
Black Usb Adapter - A Male To B Female; Usb Connector Convert From Pro Elec
65T0452
Black Usb Adapter - A Male To B Female; Usb Connector Convert From Pro Elec 65T0452
Black USB Adapter - A Male to B Female; USB Connector Convert From:USB Type A Plug; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Black USB Adapter - A Male to B Female; USB Connector Convert From:USB Type A Plug; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65T0452
Product Name Black Usb Adapter - A Male To B Female; Usb Connector Convert From Pro Elec
Connector Type USB
Unlock Full Specs
to access all available technical data