BARREL PWR CORD, R/A 2.1MM PLUG-RCPT, 5M; Connector to Connector:90° 2.1mm DC Power Plug to 2.1mm DC Power Socket; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 70AJ6536 |
| Product Name | Barrel Pwr Cord, R/a 2.1Mm Plug-Rcpt, 5M; Connector To Connector Pro Elec |
| Cord Length | 197 inch (5000 mm) |
IEC/UL 62368-1
PVC, black