Pro Electric L.C. Barrel Pwr Cord, 2.5Mm Plug-Rcpt, 3M; Connector To Connector Pro Elec PSG02088.

Description
BARREL PWR CORD, 2.5MM PLUG-RCPT, 3M; Connector to Connector:2.5mm DC Power Plug to 2.5mm DC Power Socket; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:
Description
BARREL PWR CORD, 2.5MM PLUG-RCPT, 3M; Connector to Connector:2.5mm DC Power Plug to 2.5mm DC Power Socket; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Barrel Pwr Cord, 2.5Mm Plug-Rcpt, 3M; Connector To Connector Pro Elec - 70AJ6533 - Newark, An Avnet Company
Chicago, IL, United States
Barrel Pwr Cord, 2.5Mm Plug-Rcpt, 3M; Connector To Connector Pro Elec
70AJ6533
Barrel Pwr Cord, 2.5Mm Plug-Rcpt, 3M; Connector To Connector Pro Elec 70AJ6533
BARREL PWR CORD, 2.5MM PLUG-RCPT, 3M; Connector to Connector:2.5mm DC Power Plug to 2.5mm DC Power Socket; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:

BARREL PWR CORD, 2.5MM PLUG-RCPT, 3M; Connector to Connector:2.5mm DC Power Plug to 2.5mm DC Power Socket; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 70AJ6533
Product Name Barrel Pwr Cord, 2.5Mm Plug-Rcpt, 3M; Connector To Connector Pro Elec
Cord Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 8920397 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Straight m12
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Continental European 16Amp Cordset w/Angled C19 - 86235010 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details