Pro Electric L.C. Trailing Socket, Euro, Wht, 4 Gang; No. Of Outlets Pro Elec PL03867

Description
TRAILING SOCKET, EURO, WHT, 4 GANG; No. of Outlets:4Outlets; Outlet Type:Schuko; Current Rating:-; Supply Voltage V AC:-; Plug Type:-; Cable Length:-; Product Range:-; Cable Assembly Type:Power; Colour:White; Connector Colour:White; RoHS Compliant: Yes
Datasheet
Description
TRAILING SOCKET, EURO, WHT, 4 GANG; No. of Outlets:4Outlets; Outlet Type:Schuko; Current Rating:-; Supply Voltage V AC:-; Plug Type:-; Cable Length:-; Product Range:-; Cable Assembly Type:Power; Colour:White; Connector Colour:White; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trailing Socket, Euro, Wht, 4 Gang; No. Of Outlets Pro Elec - 24R7125 - Newark, An Avnet Company
Chicago, IL, United States
Trailing Socket, Euro, Wht, 4 Gang; No. Of Outlets Pro Elec
24R7125
Trailing Socket, Euro, Wht, 4 Gang; No. Of Outlets Pro Elec 24R7125
TRAILING SOCKET, EURO, WHT, 4 GANG; No. of Outlets:4Outlets; Outlet Type:Schuko; Current Rating:-; Supply Voltage V AC:-; Plug Type:-; Cable Length:-; Product Range:-; Cable Assembly Type:Power; Colour:White; Connector Colour:White; RoHS Compliant: Yes

TRAILING SOCKET, EURO, WHT, 4 GANG; No. of Outlets:4Outlets; Outlet Type:Schuko; Current Rating:-; Supply Voltage V AC:-; Plug Type:-; Cable Length:-; Product Range:-; Cable Assembly Type:Power; Colour:White; Connector Colour:White; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24R7125
Product Name Trailing Socket, Euro, Wht, 4 Gang; No. Of Outlets Pro Elec
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 24.61 ft (75 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details