POWER CORD, IEC 60320 C14-IEC C13, 5M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Red; Product Range:-; Cable Length - Imperial:16.4ft
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 70AJ6508 |
| Product Name | Power Cord, Iec 60320 C14-Iec C13, 5M; Connector To Connector Pro Elec |
| Cord Length | 197 inch (5000 mm) |
IEC/UL 62368-1
PVC, black