Pro Electric L.C. Power Cord, Iec 60320 C14-Iec C13, 3M; Connector To Connector Pro Elec PELR0026

Description
POWER CORD, IEC 60320 C14-IEC C13, 3M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:9.8ft
Description
POWER CORD, IEC 60320 C14-IEC C13, 3M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:9.8ft

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec 60320 C14-Iec C13, 3M; Connector To Connector Pro Elec - 70AJ6507 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C14-Iec C13, 3M; Connector To Connector Pro Elec
70AJ6507
Power Cord, Iec 60320 C14-Iec C13, 3M; Connector To Connector Pro Elec 70AJ6507
POWER CORD, IEC 60320 C14-IEC C13, 3M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:9.8ft

POWER CORD, IEC 60320 C14-IEC C13, 3M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:9.8ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6507
Product Name Power Cord, Iec 60320 C14-Iec C13, 3M; Connector To Connector Pro Elec
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to TNC Male Test Cable, RG58C/U - 1357 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details