Pro Electric L.C. Power Cord, Iec 60320 C14-Iec C13, 500Mm; Connector To Connector Pro Elec PELR0022

Description
POWER CORD, IEC 60320 C14-IEC C13, 500MM; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:500mm; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Grey; Product Range:
Description
POWER CORD, IEC 60320 C14-IEC C13, 500MM; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:500mm; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Grey; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec 60320 C14-Iec C13, 500Mm; Connector To Connector Pro Elec - 70AJ6503 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C14-Iec C13, 500Mm; Connector To Connector Pro Elec
70AJ6503
Power Cord, Iec 60320 C14-Iec C13, 500Mm; Connector To Connector Pro Elec 70AJ6503
POWER CORD, IEC 60320 C14-IEC C13, 500MM; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:500mm; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Grey; Product Range:

POWER CORD, IEC 60320 C14-IEC C13, 500MM; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:500mm; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Grey; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6503
Product Name Power Cord, Iec 60320 C14-Iec C13, 500Mm; Connector To Connector Pro Elec
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details