Pro Electric L.C. Power Cord, Iec 60320 C14-Iec C13, 1M; Connector To Connector Pro Elec PELR0020

Description
POWER CORD, IEC 60320 C14-IEC C13, 1M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Yellow; Product Range:-; Cable Length - Imperial:3.28ft
Description
POWER CORD, IEC 60320 C14-IEC C13, 1M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Yellow; Product Range:-; Cable Length - Imperial:3.28ft

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec 60320 C14-Iec C13, 1M; Connector To Connector Pro Elec - 70AJ6501 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C14-Iec C13, 1M; Connector To Connector Pro Elec
70AJ6501
Power Cord, Iec 60320 C14-Iec C13, 1M; Connector To Connector Pro Elec 70AJ6501
POWER CORD, IEC 60320 C14-IEC C13, 1M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Yellow; Product Range:-; Cable Length - Imperial:3.28ft

POWER CORD, IEC 60320 C14-IEC C13, 1M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Yellow; Product Range:-; Cable Length - Imperial:3.28ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 70AJ6501
Product Name Power Cord, Iec 60320 C14-Iec C13, 1M; Connector To Connector Pro Elec
Cord Length 39.37 inch (1000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

72IN T Type Style Fan Power Cord with NEMA 1-15P Plug - 07199-SP072 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 72 inch (1829 mm)
View Details
2 suppliers
Power Cord, Iec C14-Iec C13, 1.2M, Black; Connector To Connector Schurter - 75T5615 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 47.24 inch (1200 mm)
Rated Current 10 amps
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details