Pro Electric L.C. Power Cord, Iec 60320 C14-Iec C13, 1.5M; Connector To Connector Pro Elec PELR0014

Description
POWER CORD, IEC 60320 C14-IEC C13, 1.5M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:1.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Red; Product Range:-; Cable Length - Imperial:4.9ft
Description
POWER CORD, IEC 60320 C14-IEC C13, 1.5M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:1.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Red; Product Range:-; Cable Length - Imperial:4.9ft

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec 60320 C14-Iec C13, 1.5M; Connector To Connector Pro Elec - 70AJ6496 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C14-Iec C13, 1.5M; Connector To Connector Pro Elec
70AJ6496
Power Cord, Iec 60320 C14-Iec C13, 1.5M; Connector To Connector Pro Elec 70AJ6496
POWER CORD, IEC 60320 C14-IEC C13, 1.5M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:1.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Red; Product Range:-; Cable Length - Imperial:4.9ft

POWER CORD, IEC 60320 C14-IEC C13, 1.5M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:1.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Red; Product Range:-; Cable Length - Imperial:4.9ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6496
Product Name Power Cord, Iec 60320 C14-Iec C13, 1.5M; Connector To Connector Pro Elec
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-A600-0xxx | Sensor cable, PUR, 12 x 0.14 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Wire Harnesses - EA-W01-23-507 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details