The Cable Gland, part number 76AH9987, is designed for cable retention and features a robust construction with a combination of materials including nickel-plated brass for the lock nut, body, and sealing nut, and nylon PA66 for the claw. It is suitable for cable diameters ranging from 8mm to 12mm and is compliant with RoHS standards. This product offers an IP68 rating, ensuring it is waterproof and dust-proof, making it ideal for use in harsh environments. It can withstand a working temperature range of -20°C to 80°C and is resistant to various chemicals including salt, acid, alkali, alcohol, grease, and general solvents. The cable gland is available with different thread sizes, providing versatility for various applications.
CABLE GLAND, BRASS/PA66/NBR, 8MM-12MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 76AH9987 |
| Product Name | Cable Gland, Brass/pa66/nbr, 8Mm-12Mm Rohs Compliant Pro Elec |
| Application | Cable & Wire |