Pro Electric L.C. Cable Tie 430 X 4.8Mm Black 100/pk Rohs Compliant Pro Elec PEL01539

Description
CABLE TIE 430 X 4.8MM BLACK 100/PK ROHS COMPLIANT: YES
Description
CABLE TIE 430 X 4.8MM BLACK 100/PK ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Tie 430 x 4.8mm in black is made from Nylon 66 and is designed for bundling cables and other applications. It features a flammability rating of 94V-2 according to UL standards and can operate within a temperature range of -40°C to +85°C. Each package contains 100 ties, providing a practical solution for various organizational needs. The cable tie has a maximum bundle diameter of 50mm and a minimum loop tensile strength of 22 lbs (approximately 10 kg). This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Cable Tie 430 x 4.8mm in black is made from Nylon 66 and is designed for bundling cables and other applications. It features a flammability rating of 94V-2 according to UL standards and can operate within a temperature range of -40°C to +85°C. Each package contains 100 ties, providing a practical solution for various organizational needs. The cable tie has a maximum bundle diameter of 50mm and a minimum loop tensile strength of 22 lbs (approximately 10 kg). This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Cable Tie 430 X 4.8Mm Black 100/pk Rohs Compliant Pro Elec - 77AH0157 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie 430 X 4.8Mm Black 100/pk Rohs Compliant Pro Elec
77AH0157
Cable Tie 430 X 4.8Mm Black 100/pk Rohs Compliant Pro Elec 77AH0157
CABLE TIE 430 X 4.8MM BLACK 100/PK ROHS COMPLIANT: YES

CABLE TIE 430 X 4.8MM BLACK 100/PK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 77AH0157
Product Name Cable Tie 430 X 4.8Mm Black 100/pk Rohs Compliant Pro Elec
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details