The Cable Tie 140 x 2.5 mm in natural color is made from Nylon 66 and is designed for bundling cables and other applications. It has a maximum bundle diameter of 18 mm and a minimum loop tensile strength of 8 lbs (approximately 3.6 kg). The product is compliant with RoHS standards and can operate in temperatures ranging from -40°C to +85°C. Each package contains 100 ties, making it suitable for various projects requiring reliable cable management.
CABLE TIE 140 X 2.5MM NATURAL 100/PK ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 77AH0089 |
| Product Name | Cable Tie 140 X 2.5Mm Natural 100/pk Rohs Compliant Pro Elec |