POWER CORD, IEC 60320 C14-MAINS UK, 2M; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft; SVHC:No SVHC (15-Jan-2019); Connector Type A:IEC 60320 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 07AH4494 |
| Product Name | Power Cord, Iec 60320 C14-Mains Uk, 2M; Cable Length Metric Pro Elec |
| Approvals | RoHS |