Pro Electric L.C. Power Cord, Iec 60320 C14-Mains Uk, 0.5M; Cable Length Metric Pro Elec PEL01253

Description
POWER CORD, IEC 60320 C14-MAINS UK, 0.5M; Cable Length - Metric:500mm; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:19.7"; SVHC:No SVHC (15-Jan-2019); Connector Type A:IEC RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC 60320 C14-MAINS UK, 0.5M; Cable Length - Metric:500mm; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:19.7"; SVHC:No SVHC (15-Jan-2019); Connector Type A:IEC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec 60320 C14-Mains Uk, 0.5M; Cable Length Metric Pro Elec - 07AH4492 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C14-Mains Uk, 0.5M; Cable Length Metric Pro Elec
07AH4492
Power Cord, Iec 60320 C14-Mains Uk, 0.5M; Cable Length Metric Pro Elec 07AH4492
POWER CORD, IEC 60320 C14-MAINS UK, 0.5M; Cable Length - Metric:500mm; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:19.7"; SVHC:No SVHC (15-Jan-2019); Connector Type A:IEC RoHS Compliant: Yes

POWER CORD, IEC 60320 C14-MAINS UK, 0.5M; Cable Length - Metric:500mm; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:19.7"; SVHC:No SVHC (15-Jan-2019); Connector Type A:IEC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH4492
Product Name Power Cord, Iec 60320 C14-Mains Uk, 0.5M; Cable Length Metric Pro Elec
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-036 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-24-FMR-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details