POWER CORD, IEC 60320 C20-C19, 1M; Cable Length - Metric:1m; Current Rating:16A; Voltage Rating:250V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; SVHC:No SVHC (15-Jan-2019); Connector Type A:IEC 60320 C20; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 07AH4486 |
| Product Name | Power Cord, Iec 60320 C20-C19, 1M; Cable Length Metric Pro Elec |
| Approvals | RoHS |