POWER CORD, IEC 60320 C20-C19, 500MM; Cable Length - Metric:500mm; Current Rating:16A; Voltage Rating:250V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:19.7"; SVHC:No SVHC (15-Jan-2019); Connector Type A:IEC 60320 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 07AH4485 |
| Product Name | Power Cord, Iec 60320 C20-C19, 500Mm; Cable Length Metric Pro Elec |
| Application | Power Cable |