Pro Electric L.C. Power Cord, Iec 60320 C14-C13, 1M; Cable Length Metric Pro Elec PEL01241

Description
POWER CORD, IEC 60320 C14-C13, 1M; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Blue; Product Range:-; Cable Length - Imperial:3.3ft; SVHC:No SVHC (15-Jan-2019); Connector Type A:IEC 60320 C14; RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC 60320 C14-C13, 1M; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Blue; Product Range:-; Cable Length - Imperial:3.3ft; SVHC:No SVHC (15-Jan-2019); Connector Type A:IEC 60320 C14; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec 60320 C14-C13, 1M; Cable Length Metric Pro Elec - 07AH4480 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C14-C13, 1M; Cable Length Metric Pro Elec
07AH4480
Power Cord, Iec 60320 C14-C13, 1M; Cable Length Metric Pro Elec 07AH4480
POWER CORD, IEC 60320 C14-C13, 1M; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Blue; Product Range:-; Cable Length - Imperial:3.3ft; SVHC:No SVHC (15-Jan-2019); Connector Type A:IEC 60320 C14; RoHS Compliant: Yes

POWER CORD, IEC 60320 C14-C13, 1M; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Blue; Product Range:-; Cable Length - Imperial:3.3ft; SVHC:No SVHC (15-Jan-2019); Connector Type A:IEC 60320 C14; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 07AH4480
Product Name Power Cord, Iec 60320 C14-C13, 1M; Cable Length Metric Pro Elec
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860374 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M8 x m12
Cord Length 39.37 inch (1000 mm)
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
United Kingdom/Ireland 10A Powercord - 86240010 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details