Pro Electric L.C. Power Cord, Uk-Iec 60320 C7, 2M; Connector To Connector Pro Elec PEL01237

Description
POWER CORD, UK-IEC 60320 C7, 2M; Connector to Connector:Mains Plug, UK to IEC 60320 C7 90°; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:250V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft; RoHS Compliant: Yes
Datasheet
Description
POWER CORD, UK-IEC 60320 C7, 2M; Connector to Connector:Mains Plug, UK to IEC 60320 C7 90°; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:250V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Uk-Iec 60320 C7, 2M; Connector To Connector Pro Elec - 07AH4478 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Uk-Iec 60320 C7, 2M; Connector To Connector Pro Elec
07AH4478
Power Cord, Uk-Iec 60320 C7, 2M; Connector To Connector Pro Elec 07AH4478
POWER CORD, UK-IEC 60320 C7, 2M; Connector to Connector:Mains Plug, UK to IEC 60320 C7 90°; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:250V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft; RoHS Compliant: Yes

POWER CORD, UK-IEC 60320 C7, 2M; Connector to Connector:Mains Plug, UK to IEC 60320 C7 90°; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:250V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 07AH4478
Product Name Power Cord, Uk-Iec 60320 C7, 2M; Connector To Connector Pro Elec
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm - 377009-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details
IEC Power Cords - 823477-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 15 amps
View Details
Power Cable, 2Pol, 4.3Mm Plug, 1.8M; Connector Type A Schurter - 50H2526 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 70.87 inch (1800 mm)
Rated Voltage 18 volts
View Details