Pro Electric L.C. Cable H05Vv-F3 3183Y 2.50Mm White 100M; Cable Shielding Pro Elec PEL01094

Description
CABLE H05VV-F3 3183Y 2.50MM WHITE 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:13AWG; Conductor Area CSA:2.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes
Datasheet
Description
CABLE H05VV-F3 3183Y 2.50MM WHITE 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:13AWG; Conductor Area CSA:2.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable H05Vv-F3 3183Y 2.50Mm White 100M; Cable Shielding Pro Elec - 25AJ2580 - Newark, An Avnet Company
Chicago, IL, United States
Cable H05Vv-F3 3183Y 2.50Mm White 100M; Cable Shielding Pro Elec
25AJ2580
Cable H05Vv-F3 3183Y 2.50Mm White 100M; Cable Shielding Pro Elec 25AJ2580
CABLE H05VV-F3 3183Y 2.50MM WHITE 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:13AWG; Conductor Area CSA:2.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes

CABLE H05VV-F3 3183Y 2.50MM WHITE 100M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:13AWG; Conductor Area CSA:2.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AJ2580
Product Name Cable H05Vv-F3 3183Y 2.50Mm White 100M; Cable Shielding Pro Elec
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-0,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 050167-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SF-24-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Circular Cable Assemblies - 2171-NEBL-M8G4-E-7.5-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 24.6 ft (74.98 dm)
View Details