Pro Electric L.C. Cable H05Vv-F3 3183Y 1.50Mm Black 50M; Cable Shielding Pro Elec PEL01089

Description
CABLE H05VV-F3 3183Y 1.50MM BLACK 50M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:15AWG; Conductor Area CSA:1.50mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands xRoHS Compliant: Yes
Datasheet
Description
CABLE H05VV-F3 3183Y 1.50MM BLACK 50M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:15AWG; Conductor Area CSA:1.50mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands xRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable H05Vv-F3 3183Y 1.50Mm Black 50M; Cable Shielding Pro Elec - 25AJ2579 - Newark, An Avnet Company
Chicago, IL, United States
Cable H05Vv-F3 3183Y 1.50Mm Black 50M; Cable Shielding Pro Elec
25AJ2579
Cable H05Vv-F3 3183Y 1.50Mm Black 50M; Cable Shielding Pro Elec 25AJ2579
CABLE H05VV-F3 3183Y 1.50MM BLACK 50M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:15AWG; Conductor Area CSA:1.50mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands xRoHS Compliant: Yes

CABLE H05VV-F3 3183Y 1.50MM BLACK 50M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:15AWG; Conductor Area CSA:1.50mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands xRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AJ2579
Product Name Cable H05Vv-F3 3183Y 1.50Mm Black 50M; Cable Shielding Pro Elec
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details