Pro Electric L.C. Cable H05Vv-F3 3183Y 1.50Mm White 50M; Cable Shielding Pro Elec PEL01087

Description
CABLE H05VV-F3 3183Y 1.50MM WHITE 50M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:15AWG; Conductor Area CSA:1.50mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:White; No. of Max Strands xRoHS Compliant: Yes
Datasheet
Description
CABLE H05VV-F3 3183Y 1.50MM WHITE 50M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:15AWG; Conductor Area CSA:1.50mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:White; No. of Max Strands xRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable H05Vv-F3 3183Y 1.50Mm White 50M; Cable Shielding Pro Elec - 25AJ2577 - Newark, An Avnet Company
Chicago, IL, United States
Cable H05Vv-F3 3183Y 1.50Mm White 50M; Cable Shielding Pro Elec
25AJ2577
Cable H05Vv-F3 3183Y 1.50Mm White 50M; Cable Shielding Pro Elec 25AJ2577
CABLE H05VV-F3 3183Y 1.50MM WHITE 50M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:15AWG; Conductor Area CSA:1.50mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:White; No. of Max Strands xRoHS Compliant: Yes

CABLE H05VV-F3 3183Y 1.50MM WHITE 50M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:15AWG; Conductor Area CSA:1.50mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:White; No. of Max Strands xRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AJ2577
Product Name Cable H05Vv-F3 3183Y 1.50Mm White 50M; Cable Shielding Pro Elec
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details