Pro Electric L.C. Cable H05Vv-F3 3183Y 1.50Mm White 100M; Cable Shielding Pro Elec PEL01086

Description
CABLE H05VV-F3 3183Y 1.50MM WHITE 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:15AWG; Conductor Area CSA:1.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes
Datasheet
Description
CABLE H05VV-F3 3183Y 1.50MM WHITE 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:15AWG; Conductor Area CSA:1.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable H05Vv-F3 3183Y 1.50Mm White 100M; Cable Shielding Pro Elec - 25AJ2576 - Newark, An Avnet Company
Chicago, IL, United States
Cable H05Vv-F3 3183Y 1.50Mm White 100M; Cable Shielding Pro Elec
25AJ2576
Cable H05Vv-F3 3183Y 1.50Mm White 100M; Cable Shielding Pro Elec 25AJ2576
CABLE H05VV-F3 3183Y 1.50MM WHITE 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:15AWG; Conductor Area CSA:1.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes

CABLE H05VV-F3 3183Y 1.50MM WHITE 100M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:15AWG; Conductor Area CSA:1.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AJ2576
Product Name Cable H05Vv-F3 3183Y 1.50Mm White 100M; Cable Shielding Pro Elec
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details