Pro Electric L.C. Cable H05Vv-F3 3183Y 1Mm Black 100M; Cable Shielding Pro Elec PEL01081

Description
CABLE H05VV-F3 3183Y 1MM BLACK 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:17AWG; Conductor Area CSA:1.00mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
CABLE H05VV-F3 3183Y 1MM BLACK 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:17AWG; Conductor Area CSA:1.00mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable H05Vv-F3 3183Y 1Mm Black 100M; Cable Shielding Pro Elec - 25AJ2574 - Newark, An Avnet Company
Chicago, IL, United States
Cable H05Vv-F3 3183Y 1Mm Black 100M; Cable Shielding Pro Elec
25AJ2574
Cable H05Vv-F3 3183Y 1Mm Black 100M; Cable Shielding Pro Elec 25AJ2574
CABLE H05VV-F3 3183Y 1MM BLACK 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:17AWG; Conductor Area CSA:1.00mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

CABLE H05VV-F3 3183Y 1MM BLACK 100M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:17AWG; Conductor Area CSA:1.00mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AJ2574
Product Name Cable H05Vv-F3 3183Y 1Mm Black 100M; Cable Shielding Pro Elec
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA810 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details