Pro Electric L.C. Cable H05Vv-F3 3183Y 1.00Mm White 50M; Cable Shielding Pro Elec PEL01080

Description
CABLE H05VV-F3 3183Y 1.00MM WHITE 50M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:17AWG; Conductor Area CSA:1.00mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:White; No. of Max Strands xRoHS Compliant: Yes
Datasheet
Description
CABLE H05VV-F3 3183Y 1.00MM WHITE 50M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:17AWG; Conductor Area CSA:1.00mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:White; No. of Max Strands xRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable H05Vv-F3 3183Y 1.00Mm White 50M; Cable Shielding Pro Elec - 25AJ2573 - Newark, An Avnet Company
Chicago, IL, United States
Cable H05Vv-F3 3183Y 1.00Mm White 50M; Cable Shielding Pro Elec
25AJ2573
Cable H05Vv-F3 3183Y 1.00Mm White 50M; Cable Shielding Pro Elec 25AJ2573
CABLE H05VV-F3 3183Y 1.00MM WHITE 50M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:17AWG; Conductor Area CSA:1.00mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:White; No. of Max Strands xRoHS Compliant: Yes

CABLE H05VV-F3 3183Y 1.00MM WHITE 50M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:17AWG; Conductor Area CSA:1.00mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:White; No. of Max Strands xRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AJ2573
Product Name Cable H05Vv-F3 3183Y 1.00Mm White 50M; Cable Shielding Pro Elec
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details