Pro Electric L.C. Cable H05Vv-F3 3183Y 1.00Mm White 100M; Cable Shielding Pro Elec PEL01079

Description
CABLE H05VV-F3 3183Y 1.00MM WHITE 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:17AWG; Conductor Area CSA:1.00mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes
Datasheet
Description
CABLE H05VV-F3 3183Y 1.00MM WHITE 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:17AWG; Conductor Area CSA:1.00mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable H05Vv-F3 3183Y 1.00Mm White 100M; Cable Shielding Pro Elec - 25AJ2572 - Newark, An Avnet Company
Chicago, IL, United States
Cable H05Vv-F3 3183Y 1.00Mm White 100M; Cable Shielding Pro Elec
25AJ2572
Cable H05Vv-F3 3183Y 1.00Mm White 100M; Cable Shielding Pro Elec 25AJ2572
CABLE H05VV-F3 3183Y 1.00MM WHITE 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:17AWG; Conductor Area CSA:1.00mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes

CABLE H05VV-F3 3183Y 1.00MM WHITE 100M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:17AWG; Conductor Area CSA:1.00mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AJ2572
Product Name Cable H05Vv-F3 3183Y 1.00Mm White 100M; Cable Shielding Pro Elec
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details