Pro Electric L.C. Cable H05Vv-F2 3182Y 1.50Mm White 100M; Cable Shielding Pro Elec PEL01068

Description
CABLE H05VV-F2 3182Y 1.50MM WHITE 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:15AWG; Conductor Area CSA:1.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes
Datasheet
Description
CABLE H05VV-F2 3182Y 1.50MM WHITE 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:15AWG; Conductor Area CSA:1.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable H05Vv-F2 3182Y 1.50Mm White 100M; Cable Shielding Pro Elec - 25AJ2565 - Newark, An Avnet Company
Chicago, IL, United States
Cable H05Vv-F2 3182Y 1.50Mm White 100M; Cable Shielding Pro Elec
25AJ2565
Cable H05Vv-F2 3182Y 1.50Mm White 100M; Cable Shielding Pro Elec 25AJ2565
CABLE H05VV-F2 3182Y 1.50MM WHITE 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:15AWG; Conductor Area CSA:1.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes

CABLE H05VV-F2 3182Y 1.50MM WHITE 100M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:15AWG; Conductor Area CSA:1.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AJ2565
Product Name Cable H05Vv-F2 3182Y 1.50Mm White 100M; Cable Shielding Pro Elec
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBS-M12G5-ES-5-LE5 - Festo Corporation
Specs
Cable Shielding Shielded
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
View Details
2 suppliers
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
Power, Line Cables and Extension Cords - Q416-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type CEI 23-50
View Details
3 suppliers